IEC - International Electrotechnical Commission - ISO/IEC 10746-2:1996
Information technology -- Open Distributed Processing -- Reference Model: Foundations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 September 1996 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Software): | 35.080 |
abstract:
Contains the concepts which are needed to perform the modelling of ODP systems, and the principles of conformance to ODP systems.
Document History
December 15, 2009
Information technology -- Open distributed processing -- Reference model: Foundations
ISO/IEC 10746 provides a coordinating framework for the standardization of open distributed processing (ODP). This supports distribution, interworking, portability, and platform and technology...
ISO/IEC 10746-2:1996
September 12, 1996
Information technology -- Open Distributed Processing -- Reference Model: Foundations
Contains the concepts which are needed to perform the modelling of ODP systems, and the principles of conformance to ODP systems.