IEC - International Electrotechnical Commission - ISO/IEC 15802-4:1994
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Common specifications -- Part 4: System load protocol
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 1994 |
| Status: | revised |
| Page Count: | 72 |
| ICS Code (Networking): | 35.110 |
abstract:
Defines a protocol to load the memory of data processing equipment installed on IEEE 802 networks. Discusses the LS in only as much detail as is necessary to define the loading protocol. Provides... View More
Document History
ISO/IEC 15802-4:1994
December 15, 1994
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Common specifications -- Part 4: System load protocol
Defines a protocol to load the memory of data processing equipment installed on IEEE 802 networks. Discusses the LS in only as much detail as is necessary to define the loading protocol. Provides the...