IEC - International Electrotechnical Commission - IEC 61800-2:1998
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable frequency a.c. power drive systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 March 1998 |
| Status: | revised |
| Page Count: | 175 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
Applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are tractional and electrical vehicle... View More
Document History
March 3, 2021
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for adjustable speed AC power drive systems
IEC 61800-2:2021 applies to adjustable speed electric AC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the...
July 22, 2015
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable speed a.c. power drive systems
IEC 61800-2:2015 applies to adjustable speed electric a.c. power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and...
IEC 61800-2:1998
March 20, 1998
Adjustable speed electrical power drive systems - Part 2: General requirements - Rating specifications for low voltage adjustable frequency a.c. power drive systems
Applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are tractional and electrical vehicle...