IEC - International Electrotechnical Commission - IEC 61788-1:1998

Superconductivity - Part 1: Critical current measurement - DC critical current of Cu/Nb-Ti composite superconductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 February 1998
Status: revised
Page Count: 43
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

Covers a test method for the determination of the d.c. critical current of Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1. This method is intended... View More

Document History

November 21, 2006
Superconductivity - Part 1: Critical current measurement - DC critical current of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the d.c. critical current of either Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1 or...
IEC 61788-1:1998
February 19, 1998
Superconductivity - Part 1: Critical current measurement - DC critical current of Cu/Nb-Ti composite superconductors
Covers a test method for the determination of the d.c. critical current of Cu/Nb-Ti composite superconductors that have a copper/superconductor ratio larger than 1. This method is intended for use...
Advertisement