IEC - International Electrotechnical Commission - IEC 60454-3-2:1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Polyester film tapes with rubber thermosetting or acrylic crosslinked adhesives
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 February 1998 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Contains requirements for polyester film tapes (nominal thicknesses from 0,020 mm to 0,055 mm) with rubber thermosetting or acrylic crosslinked adhesive.
Document History
January 23, 2006
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives
IEC 60454-3-2:2006 contains the requirements for: Polyester film tapes with rubber thermosetting, rubber thermoplastic or acrylic crosslinked adhesives. Materials which conform to this specification...
IEC 60454-3-2:1998
February 26, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Polyester film tapes with rubber thermosetting or acrylic crosslinked adhesives
Contains requirements for polyester film tapes (nominal thicknesses from 0,020 mm to 0,055 mm) with rubber thermosetting or acrylic crosslinked adhesive.
January 1, 1981
Specifications for pressure-sensitive adhesive tapes for electrical purposes. Part 3: Specifications for individual materials. Sheet 2: Requirements for polyester film tapes (PETP) with thermosetting adhesive
Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or synthetic...