IEC - International Electrotechnical Commission - IEC 60519-21:1998

Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 1998
Status: revised
Page Count: 15
ICS Code (Electric furnaces): 25.180.10
abstract:

Covers the safety aspects of electrical parts also in the case when electrical heating is combined with other means of heating, for example liquid fuel heating. Supplements and modifies the... View More

Document History

September 26, 2008
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
IEC 60519-21:2008 is applicable to indirect resistance heating equipment for the heating and melting of glass, operating in voltage bands 1 and 2. These particular requirements also apply to...
Corrigendum 1 - Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
A description is not available for this item.
IEC 60519-21:1998
February 23, 1998
Safety in electroheat installations - Part 21: Particular requirements for resistance heating equipment - Heating and melting glass equipment
Covers the safety aspects of electrical parts also in the case when electrical heating is combined with other means of heating, for example liquid fuel heating. Supplements and modifies the...
Advertisement