IEC - International Electrotechnical Commission - IEC 60189-5:1980
Low-frequency cables and wires with PVC insulation and PVC sheath. Part 5: Equipment wires and cables with solid or stranded conductors, PVC insulated, screened, single or one pair
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | withdrawn |
| Page Count: | 29 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Deals with equipment wires and cables, screened, single or one pair, used for the internal wiring of transmission equipment, automatic telephone and telegraph equipment, and equipment for... View More
Document History
April 15, 1992
Amendment 2 - Low-frequency cables and wires with PVC insulation and PVC sheath. Part 5: Equipment wires and cables with solid or stranded conductors, PVC insulated, screened, single or one pair
Incorporates Amendment No. 1 (1989)
December 1, 1989
Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair
A description is not available for this item.
IEC 60189-5:1980
January 1, 1980
Low-frequency cables and wires with PVC insulation and PVC sheath. Part 5: Equipment wires and cables with solid or stranded conductors, PVC insulated, screened, single or one pair
Deals with equipment wires and cables, screened, single or one pair, used for the internal wiring of transmission equipment, automatic telephone and telegraph equipment, and equipment for information...
May 1, 1978
Amendment 1 - Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair
A description is not available for this item.
January 1, 1969
Low-frequency cables and wires with p.v.c. insulation and p.v.c. sheath - Part 5: Equipment wires and cables with solid or stranded conductors, p.v.c. insulated, screened, single or one pair
Deals with equipment wires and cables, screened, single or one pair, used for the internal wiring of transmission equipment, automatic telephone and telegraph equipment, and equipment for information...