IEC - International Electrotechnical Commission - IEC 60249-2-2:1985/AMD4:1994
Amendment 4 - Base materials for printed circuits - Part 2: Specifications - Specification No.2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 1994 |
| Status: | replaced |
| Page Count: | 5 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
March 30, 2000
Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
A description is not available for this item.
IEC 60249-2-2:1985/AMD4:1994
May 19, 1994
Amendment 4 - Base materials for printed circuits - Part 2:
Specifications - Specification No.2: Phenolic cellulose paper
copper-clad laminated sheet, economic quality
A description is not available for this item.
May 13, 1993
Amendment 3 - Base materials for printed circuits - Part 2:
Specifications - Specification No.2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
Contains Amendments Nos. 1 and 2.
November 1, 1990
Amendment 2 - Base materials for printed circuits - Part 2: Specifications - Specification No.2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
A description is not available for this item.
January 1, 1985
Base materials for printed circuits. Part 2: Specifications. Specification No. 2: Phenolic cellulose paper copper-clad laminated sheet, economic quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability and high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet...