IEC - International Electrotechnical Commission - IEC 60249-2-1:1985

Base materials for printed circuits. Part 2: Specifications. Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1985
Status: replaced
Page Count: 21
ICS Code (Printed circuits and boards): 31.180
abstract:

Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base... View More

Document History

Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
A description is not available for this item.
Amendment No. 3 - Base materials for printed circuits - Part 2: Specifications - Specifications Nos. 1, 3, 6, 7, 11 and 12
A description is not available for this item.
Amendment No. 2 - Base materials for printed circuits - Part 2: Specifications - Specification No.1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
Contains Amendment No. 1.
IEC 60249-2-1:1985
January 1, 1985
Base materials for printed circuits. Part 2: Specifications. Specification No. 1: Phenolic cellulose paper copper-clad laminated sheet, high electrical quality
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, high electrical quality, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
Advertisement