IEC - International Electrotechnical Commission - IEC 60227-6:1985
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 6: Lift cables and cables for flexible connections
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
abstract:
Details the particular specifications for lift cables and cables for flexible connections.
Document History
June 11, 2001
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 6: Lift cables and cables for flexible connections
Details the particular specifications for both circular and flat lift cables and cables for flexible connections of rated voltages up to and including 450/750 V. Each cable complies with the...
December 11, 1997
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 6: Lift cables and cables for flexible connections
A description is not available for this item.
IEC 60227-6:1985
January 1, 1985
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 6: Lift cables and cables for flexible connections
Details the particular specifications for lift cables and cables for flexible connections.
January 1, 1981
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 6: Lift cables and cables for flexible connections
Details the particular specifications for lift cables and cables for flexible connections.