IEC - International Electrotechnical Commission - IEC 60216-4-1:1990
Guide for the determination of thermal endurance properties of electrical insulating materials. Part 4: Ageing ovens - Section 1: Single-chamber ovens
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 March 1990 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced air circulation and operating over the temperature range from 20°C above ambient to... View More
Document History
January 19, 2006
Electrical insulating materials - Thermal endurance properties - Part 4-1: Ageing ovens - Single-chamber ovens
Covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced gas circulation, for thermal endurance evaluation of electrical insulation. It covers...
IEC 60216-4-1:1990
March 1, 1990
Guide for the determination of thermal endurance properties of electrical insulating materials. Part 4: Ageing ovens - Section 1: Single-chamber ovens
Covers minimum requirements for ventilated and electrically heated single-chamber ovens, with or without forced air circulation and operating over the temperature range from 20°C above ambient to...