IEC - International Electrotechnical Commission - IEC 60169-29:1995

Radio-frequency connectors - Part 29: Miniature r.f. coaxial connectors with screw-, push-pull and snap-on coupling or slide-in rack and panel applications; Characteristic impedance 50 ohms (Type 1,0/2,3)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 1995
Status: replaced
Page Count: 35
ICS Code (RF connectors): 33.120.30
abstract:

Specifies miniature coaxial connectors for use with flexible and semi-rigid r.f. cables. The connectors are normally used for low power applications in conjunction with 50 ohm cables in an... View More

Document History

IEC 60169-29:1995
July 28, 1995
Radio-frequency connectors - Part 29: Miniature r.f. coaxial connectors with screw-, push-pull and snap-on coupling or slide-in rack and panel applications; Characteristic impedance 50 ohms (Type 1,0/2,3)
Specifies miniature coaxial connectors for use with flexible and semi-rigid r.f. cables. The connectors are normally used for low power applications in conjunction with 50 ohm cables in an operating...
Advertisement