IEC - International Electrotechnical Commission - IEC 60130-8:1976
Connectors for frequencies below 3 MHz. Part 8: Concentric connectors for audio circuits in radio receivers
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | withdrawn |
| Page Count: | 11 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
Describes two jack sockets for 3.50 to 3.60 mm (0.138 to 0.142 in) and 2.44 to 2.49 mm (0.096 to 0.098 in) jack plugs (these are the minimum and maximum dimensions respectively of the two male... View More
Document History
IEC 60130-8:1976
January 1, 1976
Connectors for frequencies below 3 MHz. Part 8: Concentric connectors for audio circuits in radio receivers
Describes two jack sockets for 3.50 to 3.60 mm (0.138 to 0.142 in) and 2.44 to 2.49 mm (0.096 to 0.098 in) jack plugs (these are the minimum and maximum dimensions respectively of the two male gauges...
January 1, 1969
Connectors for frequencies below 3 MHz - Part 8: Concentric connectors for audio circuits in radio receivers
Describes two jack sockets for 3.50 to 3.60 mm (0.138 to 0.142 in) and 2.44 to 2.49 mm (0.096 to 0.098 in) jack plugs (these are the minimum and maximum dimensions respectively of the two male gauges...