IEC - International Electrotechnical Commission - IEC 60684-3-403:1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 403 to 405: Glass textile sleeving with acrylic based coating
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 1988 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Covers glass textile sleeving with acrylic based coating: -sheet 403: high breakdown strength, -sheet 404: medium breakdown strength, -sheet 405: lower breakdown strength.
Document History
May 17, 2002
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheets 403 to 405: Glass textile sleeving with acrylic based coating
Gives the requirements for three types of E-type glass sleeving using either braided or knitted construction with a continuous acrylic based coating, and differentiated by their breakdown voltage:...
IEC 60684-3-403:1988
March 30, 1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 403 to 405: Glass textile sleeving with acrylic based coating
Covers glass textile sleeving with acrylic based coating: -sheet 403: high breakdown strength, -sheet 404: medium breakdown strength, -sheet 405: lower breakdown strength.