IEC - International Electrotechnical Commission - IEC 60695-2-4/0:1991
Fire hazard testing - Part 2: Test methods - Section 4/sheet 0: Diffusion type and premixed type flame test methods
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 August 1991 |
| Status: | replaced |
| Page Count: | 28 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests. Additional detailed... View More
Document History
IEC 60695-2-4/0:1991
August 28, 1991
Fire hazard testing - Part 2: Test methods - Section 4/sheet 0: Diffusion type and premixed type flame test methods
Gives guidance on the design of flame test methods and general requirements for the test apparatus to produce a series of test flames and the correlated confirmatory tests. Additional detailed...