IEC - International Electrotechnical Commission - IEC 60707:1981/AMD1:1992
Amendment 1 - Methods of test for the determination of the flammability of solid electrical insulating materials when exposed to an igniting source
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 February 1992 |
| Status: | revised |
| Page Count: | 10 |
| ICS Code (Electrical engineering in general): | 29.020 |
Document History
March 31, 1999
Flammability of solid non-metallic materials when exposed to flame sources - List of test methods
Lists test methods applicable to solid non-metallic materials having an apparent density of not less than 250 kg/m3, determined in accordance with ISO 845, and intended to serve as a preliminary...
IEC 60707:1981/AMD1:1992
February 29, 1992
Amendment 1 - Methods of test for the determination of the flammability of solid electrical insulating materials when exposed to an igniting source
A description is not available for this item.
January 1, 1981
Methods of test for the determination of the flammability of solid electrical insulating materials when exposed to an igniting source
Provides test methods designed for quality control and evaluation of materials exposed to an igniting source. These methods make it possible to check the constancy of characteristics, to evaluate the...