IEC - International Electrotechnical Commission - IEC TS 60695-2-4/2:1994
Fire hazard testing - Part 2: Test methods - Section 4/sheet 2: 500 W nominal test flames and guidance
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 1994 |
| Status: | replaced |
| Page Count: | 38 |
| ICS Code (Electrical engineering in general): | 29.020 |
abstract:
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm. Two methods (A and B) are given: flame A based on... View More
Document History
IEC TS 60695-2-4/2:1994
March 30, 1994
Fire hazard testing - Part 2: Test methods - Section 4/sheet 2: 500 W nominal test flames and guidance
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm. Two methods (A and B) are given: flame A based on methane;...