IEC - International Electrotechnical Commission - IEC 60695-2-4/1:1991/AMD1:1994
Amendment 1 - Fire hazard testing - Part 2: Test methods - Section 4/Sheet 1: 1 kW nominal pre-mixed test flame and guidance
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 1994 |
| Status: | replaced |
| Page Count: | 3 |
| ICS Code (Electrical engineering in general): | 29.020 |
Document History
IEC 60695-2-4/1:1991/AMD1:1994
May 1, 1994
Amendment 1 - Fire hazard testing - Part 2: Test methods - Section 4/Sheet 1: 1 kW nominal pre-mixed test flame and guidance
A description is not available for this item.
April 30, 1991
Fire hazard testing - Part 2: Test methods - Section 4/Sheet 1: 1 kW nominal pre-mixed test flame and guidance
Gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The approximate overall flame height is 175 mm. Has the status of a basic safety...