IEC - International Electrotechnical Commission - IEC 60684-1:1980
Specification for flexible insulating sleeving. Part 1: Definitions and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Applies to flexible insulating sleeving including heat-shrinkable sleeving, intended primarily for insulating conductors and connections to apparatus. Some types are also suitable for covering and... View More
Document History
April 28, 2003
Flexible insulating sleeving - Part 1: Definitions and general requirements
Applicable to flexible insulating sleeving primarily for insulating conductors and connectors of electrical apparatus. Some of the types of sleeving are also suitable for binding, identification,...
IEC 60684-1:1980
January 1, 1980
Specification for flexible insulating sleeving. Part 1: Definitions and general requirements
Applies to flexible insulating sleeving including heat-shrinkable sleeving, intended primarily for insulating conductors and connections to apparatus. Some types are also suitable for covering and...