IEC - International Electrotechnical Commission - IEC 60684-3-201:1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 201: Heat shrinkable sleeving, general purpose, flexible, cross-linked PVC, shrink ratio 2:1
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 April 1991 |
| Status: | withdrawn |
| Page Count: | 11 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for heat shrinkable sleeving, general purpose, flexible, cross-linked polyvinylchloride (PVC). It is normally available in bore sizes up to 50 mm.
Document History
IEC 60684-3-201:1991
April 11, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheet 201: Heat shrinkable sleeving, general purpose, flexible, cross-linked PVC, shrink ratio 2:1
Gives the requirements for heat shrinkable sleeving, general purpose, flexible, cross-linked polyvinylchloride (PVC). It is normally available in bore sizes up to 50 mm.