IEC - International Electrotechnical Commission - IEC 60684-3-121:1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 121 and 122: Extruded silicone sleeving
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 1988 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Applies to extruded silicone sleeving, general purpose, and general purpose with low volatile content.
Document History
July 18, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 121 to 124: Extruded silicone sleeving
Gives the requirements for four types of non-heatshrinkable sleeving, extruded from silicone elastomer. These sleevings are normally available with internal diameter up to 25 mm and in a range of...
IEC 60684-3-121:1988
March 30, 1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 121 and 122: Extruded silicone sleeving
Applies to extruded silicone sleeving, general purpose, and general purpose with low volatile content.