IEC - International Electrotechnical Commission - IEC 60672-3:1984
Specification for ceramic and glass insulating materials. Part 3: Individual materials
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Glass and ceramic insulating materials): | 29.035.30 |
abstract:
This standard is applicable to ceramic, glass, and glass-ceramic materials to be used for electrical insulation purposes. It provides a classification of materials.
Document History
October 17, 1997
Ceramic and glass-insulating materials - Part 3: Specifications for individual materials
Applicable to ceramic, glass-ceramic, glass-mica and glass materials for electrical insulating purposes giving a classification of materials and typical numerical values for the major characteristics.
IEC 60672-3:1984
January 1, 1984
Specification for ceramic and glass insulating materials. Part 3: Individual materials
This standard is applicable to ceramic, glass, and glass-ceramic materials to be used for electrical insulation purposes. It provides a classification of materials.