IEC - International Electrotechnical Commission - IEC 60684-3-116:1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 116 to 118: Extruded polychloroprene, general purpose
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 September 1991 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer.
Sleeving of this type is normally available in bore sizes... View More
Document History
June 16, 2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose
IEC 6084-3-116:2010 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up to...
April 29, 2003
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene - General purpose
Gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available with internal diameters up to 25 mm....
IEC 60684-3-116:1991
September 10, 1991
Specification for flexible insulating sleeving - Part 3: Specification requirements for individual types of sleeving - Sheets 116 to 118: Extruded polychloroprene, general purpose
This standard gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. Sleeving of this type is normally available in bore sizes up to 25...