IEC - International Electrotechnical Commission - IEC 60684-3-100:1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 100 to 105: Extruded PVC sleeving
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 1988 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
This standard deals with flexible insulating sleeving with extruded PVC sleeving: -sheet 100: general purpose grade, -sheet 101: high temperature grade, -sheet 102: low temperature grade, -sheet... View More
Document History
July 10, 2001
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 100 to 105: Extruded PVC sleeving
Gives the requirements for three types of non-heatshrinkable sleeving, extruded from PVC. Sleeving of this type is normally available with an internal diameter up to 50 mm and in a range of wall...
IEC 60684-3-100:1988
March 30, 1988
Specification for flexible insulating sleeving. Part 3: Specification requirements for individual types of sleeving. Sheets 100 to 105: Extruded PVC sleeving
This standard deals with flexible insulating sleeving with extruded PVC sleeving: -sheet 100: general purpose grade, -sheet 101: high temperature grade, -sheet 102: low temperature grade, -sheet 103:...