IEC - International Electrotechnical Commission - IEC 60681-1:1980
Dimensions of small power motors for definite purpose application - Part 1: Oil burner motors
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1980 |
| Status: | withdrawn |
| Page Count: | 18 |
| ICS Code (Motors): | 29.160.30 |
abstract:
Specifies dimensions for small power motors intended for driving oil burners for voltages up to 500 V, 50 Hz and 60 Hz.
Document History
IEC 60681-1:1980
January 1, 1980
Dimensions of small power motors for definite purpose application - Part 1: Oil burner motors
Specifies dimensions for small power motors intended for driving oil burners for voltages up to 500 V, 50 Hz and 60 Hz.