IEC - International Electrotechnical Commission - IEC 60404-8-3:1985
Magnetic materials. Part 8: Specifications for individual materials. Section Three: Specification for cold-rolled magnetic non-alloyed steel strip delivered in the semi-processed state
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1985 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
Defines the grades of cold-rolled magnetic non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal... View More
Document History
November 27, 2023
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state
IEC 60404-8-3:2023 defines the grades of cold-rolled non-oriented electrical steel strip and sheet delivered in the semi-processed state in nominal thicknesses of 0,47 mm, 0,50 mm, 0,64 mm, 0,65 mm...
August 11, 2005
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled electrical non-alloyed and alloyed steel sheet and strip delivered in the semi-processed state
Applies to magnetic material intended for the construction of magnetic circuits. These materials correspond respectively to classes C.21 and B.2 of IEC 60404-1: 2000. This standard defines the grades...
May 20, 1998
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...
IEC 60404-8-3:1985
September 30, 1985
Magnetic materials. Part 8: Specifications for individual materials. Section Three: Specification for cold-rolled magnetic non-alloyed steel strip delivered in the semi-processed state
Defines the grades of cold-rolled magnetic non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...