IEC - International Electrotechnical Commission - IEC 60393-3:1977
Potentiometers - Part 3: Sectional specification: Single-turn rotary wirewound and non-wirewound precision potentionmeters - Selection of methods of test and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1977 |
| Status: | revised |
| Page Count: | 51 |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
abstract:
This publication also bears the number QC 410400 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Applies to single-turn rotary... View More
Document History
August 18, 2023
Potentiometers for use in electronic equipment - Part 3: Sectional specification: Rotary precision potentiometers
IEC 60393-3:2023 applies to rotary precision potentiometers for use in electronic equipment. The object of this document is to prescribe preferred ratings and characteristics and to select from IEC...
February 15, 1992
Potentiometers for use in electronic equipment - Part 3: Sectional specification: Rotary precision potentiometers
Applies to single-turn rotary precision potentiometers intended for use in electronic equipment and which may be either servo or manually operated.
IEC 60393-3:1977
January 1, 1977
Potentiometers - Part 3: Sectional specification:
Single-turn rotary wirewound and non-wirewound precision potentionmeters - Selection of methods of test and general requirements
This publication also bears the number QC 410400 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to single-turn rotary precision...