IEC - International Electrotechnical Commission - IEC 60393-5:1978
Potentiometers - Part 5: Sectional specification: Single-turn rotary low-power wirewound and non-wirewound potentiometers - Selection of methods of test and general requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1978 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
abstract:
This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
Relates to single-turn low-power... View More
Document History
December 14, 2015
Potentiometers for use in electronic equipment - Part 5: Sectional specification - Single-turn rotary low-power wirewound and non-wirewound potentiometers
IEC 60393-5:2015 applies to single-turn rotary low-power wirewound and non-wirewound potentiometers, with a rated dissipation less than to 10 W. These potentiometers are primarily intended for use in...
February 10, 1992
Potentiometers for use in electronic equipment - Part 5: Sectional specification: Single-turn rotary low-power wirewound and non-wirewound potentiometers
Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from IEC...
IEC 60393-5:1978
January 1, 1978
Potentiometers - Part 5: Sectional specification: Single-turn rotary low-power wirewound and non-wirewound potentiometers - Selection of methods of test and general requirements
This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to single-turn low-power wirewound...