IEC - International Electrotechnical Commission - IEC 60397:1972
Test methods for batch furnaces with metallic heating resistors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1972 |
| Status: | revised |
| Page Count: | 25 |
abstract:
Applies to industrial furnaces heated indirectly with metallic heating elements in which the internal atmosphere is composed of air not intentionally modified. Standardizes testing conditions and... View More
Document History
July 29, 1999
Corrigendum 1 - Test methods for batch furnaces with metallic heating resistors
A description is not available for this item.
December 21, 1994
Test methods for batch furnaces with metallic heating resistors
Applies to industrial furnaces heated indirectly with metallic heating elements in which the internal atmosphere is composed of air not intentionally modified. Standardizes testing conditions and...
IEC 60397:1972
January 1, 1972
Test methods for batch furnaces with metallic heating resistors
Applies to industrial furnaces heated indirectly with metallic heating elements in which the internal atmosphere is composed of air not intentionally modified. Standardizes testing conditions and...