IEC - International Electrotechnical Commission - IEC 60068-2-60:1989
Environmental testing - Part 2: Tests - Test Ke: Corrosion tests in artificial atmosphere at very low concentration of polluting gas(es)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 December 1989 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Determines the influence of one or more flowing polluting gases at concentrations less than 106 (vol/vol) on electrotechnical components and other articles, particularly contacts and/or... View More
Document History
June 18, 2015
Environmental testing - Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test
IEC 60068-2-60:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 18, 2015
Environmental testing - Part 2-60: Tests - Test Ke: Flowing mixed gas corrosion test
IEC 60068-2-60:2015 is available as IEC 60068-2-60:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 13, 1995
Environmental testing - Part 2: Tests - Test Ke: Flowing mixed gas corrosion test
Determines the corrosive influence of operating and storage indoor environments on electrotechnical products components, equipment and materials, particularly contacts and connections, considered...
IEC 60068-2-60:1989
December 30, 1989
Environmental testing - Part 2: Tests - Test Ke: Corrosion tests in artificial atmosphere at very low concentration of polluting gas(es)
Determines the influence of one or more flowing polluting gases at concentrations less than 106 (vol/vol) on electrotechnical components and other articles, particularly contacts and/or connections,...