IEC - International Electrotechnical Commission - IEC 60068-2-38:1974
Environmental testing - Part 2: Tests. Test Z/AD: Composite temperature/humidity cyclic test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Applies to component-type specimens and is a test to determine in accelerated manner the resistance to the effects of high temperature, humidity and cold.
Has the status of a basic safety... View More
Document History
March 25, 2021
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 25, 2021
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38:2021 is available as IEC 60068-2-38:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2009
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38:2009 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative...
IEC 60068-2-38:1974
January 1, 1974
Environmental testing - Part 2: Tests. Test Z/AD: Composite temperature/humidity cyclic test
Applies to component-type specimens and is a test to determine in accelerated manner the resistance to the effects of high temperature, humidity and cold. Has the status of a basic safety publication...