IEC - International Electrotechnical Commission - IEC 60068-2-32:1969
Basic environmental testing procedures - Part 2: Tests - Test Ed: Free fall
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1969 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Determines the effect on a specimen of standard treatments which are representative of the falls likely to occur during rough handling.
Has the status of a basic safety publication in... View More
Document History
October 31, 1990
Amendment 2 - Environmental testing. Part 2: Tests. Test Ed: Free fall
Incorporates Amendment No. 1 (1982).
January 1, 1975
Environmental testing. Part 2: Tests. Test Ed: Free fall
Determines the effect on a specimen of standard treatments which are representative of the falls likely to occur during rough handling. Has the status of a basic safety publication in accordance with...
IEC 60068-2-32:1969
January 1, 1969
Basic environmental testing procedures - Part 2: Tests - Test Ed: Free fall
Determines the effect on a specimen of standard treatments which are representative of the falls likely to occur during rough handling. Has the status of a basic safety publication in accordance with...