IEC - International Electrotechnical Commission - IEC 60068-2-31:1969/AMD1:1982
Amendment 1 - Environmental testing. Part 2: Tests. Test Ec: Drop and topple, primarily for equipment-type specimens
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 6 |
| ICS Code (Environmental testing): | 19.040 |
Document History
May 21, 2008
Environmental testing - Part 2-31: Tests - Test Ec: Rough handling shocks, primarily for equipment-type specimens
IEC 60068-2-31:2008 deals with a test procedure for simulating the effects of rough handling shocks, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be...
IEC 60068-2-31:1969/AMD1:1982
January 1, 1982
Amendment 1 - Environmental testing. Part 2: Tests. Test Ec: Drop and topple, primarily for equipment-type specimens
A description is not available for this item.
January 1, 1969
Environmental testing. Part 2: Tests. Test Ec: Drop and topple, primarily for equipment-type specimens
Determines the effect on a specimen of simple standard treatments which are representative of the knocks and jolts likely to occur during repair work or rough handling on a table or bench. Has the...