IEC - International Electrotechnical Commission - IEC 60068-2-18:1989/AMD1:1993
Amendment 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 March 1993 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Environmental testing): | 19.040 |
Document History
March 10, 2017
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
IEC 60068-2-18:2017 is now available as IEC 60068-2-18:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
March 10, 2017
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
IEC 60068-2-18:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 18, 2000
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
IEC 60068-2-18:2000 Provides methods of test applicable to products which, during transportation, storage or in service, may be subjected to falling drops, impacting water or immersion. The primary...
April 1, 1993
Corrigendum 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
A description is not available for this item.
IEC 60068-2-18:1989/AMD1:1993
March 19, 1993
Amendment 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
A description is not available for this item.
May 30, 1991
Corrigendum 1 - Environmental testing - Part 2: Tests. Test R and guidance: Water
A description is not available for this item.
April 30, 1989
Environmental testing - Part 2-18: Tests - Test R and guidance: Water
Provides tests for electrotechnical products which, during transportation, storage or in service, may be subjected to falling drops, impacting water or immersion.