IEC - International Electrotechnical Commission - IEC 60068-2-43:1976
Basic environmental testing procedures - Part 2: Tests. Test Kd: Hydrogen sulphide test for contacts and connections
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Provides an accelerated means of assessing the effect of tarnishing on silver and silver alloys used for contacts and connections. Is particularly suitable for comparative information, but not as... View More
Document History
May 23, 2003
Environmental testing - Part 2-43: Tests - Test Kd: Hydrogen sulphide test for contacts and connections
Provides accelerated means to assess the effects of the tarnishing of silver and silver alloys used for contacts and connections.
IEC 60068-2-43:1976
January 1, 1976
Basic environmental testing procedures - Part 2: Tests. Test Kd: Hydrogen sulphide test for contacts and connections
Provides an accelerated means of assessing the effect of tarnishing on silver and silver alloys used for contacts and connections. Is particularly suitable for comparative information, but not as a...