IEC - International Electrotechnical Commission - IEC 60068-2-42:1976
Basic environmental testing procedures - Part 2: Tests - Test Kc: Sulphur dioxide test for contacts and connections
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1976 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Environmental testing): | 19.040 |
abstract:
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections.
Has the status of a basic safety publication in... View More
Document History
May 22, 2003
Environmental testing - Part 2-42: Tests - Test Kc: Sulphur dioxide test for contacts and connections
Provides accelerated means to assess the corrosive effects of atmospheres polluted with sulphur dioxide on contacts and connections.
January 1, 1982
Basic environmental testing procedures - Part 2: Tests. Test Kc: Sulphur dioxide test for contacts and connections
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections.
IEC 60068-2-42:1976
January 1, 1976
Basic environmental testing procedures - Part 2: Tests - Test Kc: Sulphur dioxide test for contacts and connections
Provides an accelerated means of assessing the corrosive effect of atmospheres polluted with sulphur dioxide on contacts and connections. Has the status of a basic safety publication in accordance...