IEC - International Electrotechnical Commission - IEC 60137:2008
Insulated bushings for alternating voltages above 1 000 V
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 July 2008 |
| Status: | revised |
| Page Count: | 115 |
| ICS Code (Bushings): | 29.080.20 |
abstract:
IEC 60137:2008 gives the characteristics and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase... View More
Document History
May 7, 2018
Corrigendum 1 - Insulated bushings for alternating voltages above 1 000 V
A description is not available for this item.
June 22, 2017
Insulated bushings for alternating voltages above 1000 V
IEC 60137:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 22, 2017
Insulated bushings for alternating voltages above 1000 V
IEC 60137:2017 is now available as IEC 60137:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60137:2008
July 25, 2008
Insulated bushings for alternating voltages above 1 000 V
IEC 60137:2008 gives the characteristics and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating...
August 18, 2003
Insulated bushings for alternating voltages above 1000 V
Specifies the characteristics and tests for insulated bushings intended for use in electrical apparatus, machinery, transformers, switchgear and installations for three-phase alternating current...
March 28, 1996
Corrigendum 1 - Insulating bushings for alternating voltages above 1000 V
A description is not available for this item.
December 8, 1995
Insulating bushings for alternating voltages above 1000 V
Specifies the characteristics and tests for insulated bushings. Is applicable to bushings, as defined in clause 2, intended for use in electrical apparatus, machinery, transformers, switchgear and...
January 1, 1984
Bushings for alternating voltages above 1000 V
A description is not available for this item.
January 1, 1973
Bushings for alternating voltages above 1000 V.
A description is not available for this item.
January 1, 1962
Bushings for alternating voltages above 1 000 V
Applicable to bushings which are supplied separately, intended for use in electrical apparatus and installations, for three-phase alternating current systems, having rated voltages above 1 000 V and...