IEC - International Electrotechnical Commission - ISO/IEC 9594-7:2005
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2005 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 9594-7:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provision for protecting stored... View More
Document History
December 1, 2020
Information technology - Open systems interconnection - Part 7: The Directory: Selected object classes
This document defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object class involves listing a number...
May 5, 2017
Information technology - Open Systems Interconnection - The Directory - Part 7: Selected object classes
ISO/IEC 9594-7:2017 defines a number of object classes and name forms which may be found useful across a range of applications of the Directory. The definition of an object class involves listing a...
February 25, 2014
Information technology -- Open Systems Interconnection -- The Directory -- Part 7: Selected object classes
ISO/IEC 9594 has been produced to facilitate the interconnection of information processing systems to provide directory services. A set of such systems, together with the directory information that...
September 5, 2012
Corrigendum 1 - Information technology - Open Systems Interconnection - The Directory: Selected object classes
A description is not available for this item.
September 5, 2012
Corrigendum 1 - Information technology -- Open Systems Interconnection -- The Directory: Selected object classes -
A description is not available for this item.
December 15, 2008
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
ISO/IEC 9594-7:2008 defines a number of object classes and name forms that may be found useful across a range of applications of the Directory. The definition of an object class involves listing a...
ISO/IEC 9594-7:2005
December 15, 2005
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
ISO/IEC 9594-7:2005 provides specifications for how information about objects, e.g. persons, is organized, created, maintained and retrieved. It also gives provision for protecting stored information...
December 15, 2001
Information technology -- Open Systems Interconnection -- The Directory: Selected object classes
ISO/IEC 9594-7:2001 defines a number of selected object classes and name forms which may be found useful across a range of applications of the Directory. An object class definition specifies the...