IEC - International Electrotechnical Commission - ISO/IEC TR 11802-1:2005
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Technical reports and guidelines -- Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 November 2005 |
| Status: | withdrawn |
| Page Count: | 6 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC TR 11802-1:2005 provides:
- a description of the ISO/IEC 8802-2 LLC addressing conventions, and
- the consideration for the manner in which new LLC address uses are... View More
Document History
ISO/IEC TR 11802-1:2005
November 8, 2005
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Technical reports and guidelines -- Part 1: The structure and coding of Logical Link Control addresses in Local Area Networks
ISO/IEC TR 11802-1:2005 provides: a description of the ISO/IEC 8802-2 LLC addressing conventions, and the consideration for the manner in which new LLC address uses are assigned a value. It is...