IEC - International Electrotechnical Commission - IEC 60700-1:1998+AMD1:2003+AMD2:2008 CSV
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 November 2008 |
| Status: | revised |
| Page Count: | 98 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Thyristors): | 31.080.20 |
abstract:
IEC 60700-1: 2008 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power... View More
Document History
September 15, 2021
Amendment 1 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
September 15, 2021
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1:2015+A1:2021 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c....
January 25, 2017
Corrigendum 1 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
July 28, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 28, 2015
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1:2015 is available as IEC 60700-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60700-1:1998+AMD1:2003+AMD2:2008 CSV
November 5, 2008
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
IEC 60700-1: 2008 applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commutated converter for high voltage d.c. power...
August 28, 2008
Amendment 2 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
March 27, 2003
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission...
February 24, 2003
Amendment 1 - Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
September 23, 1998
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Applies to thyristor valves with metal oxide surge arresters directly connected between the valve terminals, for use in a line commuted commutated converter for high voltage d.c. power transmission...