IEC - International Electrotechnical Commission - ISO/IEC 11694-5:2006
Identification cards -- Optical memory cards -- Linear recording method -- Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 March 2006 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 11694-5:2006 is one of a series of International Standards specifying the parameters for optical memory cards and the use of such cards for the storage and interchange of digital... View More
Document History
October 29, 2014
Identification cards -- Optical memory cards -- Linear recording method -- Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
ISO/IEC 11694-5:2014 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
ISO/IEC 11694-5:2006
March 31, 2006
Identification cards -- Optical memory cards -- Linear recording method -- Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
ISO/IEC 11694-5:2006 is one of a series of International Standards specifying the parameters for optical memory cards and the use of such cards for the storage and interchange of digital...