IEC - International Electrotechnical Commission - IEC 60794-2-20:2008
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 November 2008 |
| Status: | revised |
| Page Count: | 24 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
IEC 60794-2-20:2008 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables... View More
Document History
November 5, 2013
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical cables
IEC 60794-2-20:2013 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this...
IEC 60794-2-20:2008
November 5, 2008
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
IEC 60794-2-20:2008 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables...
January 27, 2003
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
Deals with multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.