IEC - International Electrotechnical Commission - ISO/IEC 8824-1:2002/AMD2:2005
Amendment 2 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Alignment with changes made to ITU-T Rec. X.660 ISO/IEC 9834-1 for identifiers in object identifier value notation
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2005 |
| Status: | revised |
| Page Count: | 3 |
| ICS Code (Presentation layer): | 35.100.60 |
Document History
June 30, 2021
Information technology - Abstract Syntax Notation One (ASN.1) - Part 1: Specification of basic notation
This document provides a standard notation called Abstract Syntax Notation One (ASN.1) that is used for the definition of data types, values, and constraints on data types. This document: – defines a...
March 12, 2019
Amendment 1 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation - Relaxing imports clause to allow importation of definitions from new versions of a given module
A description is not available for this item.
October 24, 2018
Corrigendum 3 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
September 19, 2018
Corrigendum 2 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
October 19, 2017
Corrigendum 1 - Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
November 12, 2015
Information technology - Abstract Syntax Notation One (ASN.1): Specification of basic notation
ISO/IEC 8824-1:2015 provides a standard notation called Abstract Syntax Notation One (ASN.1) that is used for the definition of data types, values, and constraints on data types.
ISO/IEC...
September 17, 2014
Corrigendum 2 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation
A description is not available for this item.
December 3, 2012
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation -
A description is not available for this item.
December 15, 2008
Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation
ISO/IEC 8824-1:2008 specifies a standard notation called Abstract Syntax Notation One (ASN.1) that is used for the definition of data types, values, and constraints on data types.
ISO/IEC...
June 23, 2008
Amendment 4 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - PER encoding instructions
A description is not available for this item.
December 7, 2006
Amendment 3 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Time type support
A description is not available for this item.
February 15, 2006
Corrigendum 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation -
A description is not available for this item.
ISO/IEC 8824-1:2002/AMD2:2005
July 11, 2005
Amendment 2 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Alignment with changes made to ITU-T Rec. X.660 ISO/IEC 9834-1 for identifiers in object identifier value notation
A description is not available for this item.
September 27, 2004
Amendment 1 - Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation - Support for EXTENDED-XER
A description is not available for this item.
December 15, 2002
Information technology -- Abstract Syntax Notation One (ASN.1): Specification of basic notation
ISO/IEC 8824-1:2002 provides a notation called Abstract Syntax Notation One (ASN.1) for defining the syntax of information data. It defines a number of simple data types and specifies a notation for...