IEC - International Electrotechnical Commission - ISO/IEC 26925:2006
Information technology -- Digital storage media for information interchange -- Data Interchange on 120 mm and 80 mm Optical Disk using +RW HS Format -- Capacity: 4,7 and 1,46 Gbytes per Side (Recording speed 8X)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2006 |
| Status: | revised |
| Page Count: | 132 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
ISO/IEC 26925:2006 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the... View More
Document History
June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW HS format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed 8X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 26925:2009 specifies the mechanical, physical and...
ISO/IEC 26925:2006
October 30, 2006
Information technology -- Digital storage media for information interchange -- Data Interchange on 120 mm and 80 mm Optical Disk using +RW HS Format -- Capacity: 4,7 and 1,46 Gbytes per Side (Recording speed 8X)
ISO/IEC 26925:2006 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 Gbytes and 9,4 Gbytes. It specifies the quality of the...