IEC - International Electrotechnical Commission - ISO/IEC 18000-7:2008
Information technology -- Radio frequency identification for item management -- Part 7: Parameters for active air interface communications at 433 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 January 2008 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000-7:2008 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. The purpose... View More
Document History
September 2, 2014
Information technology -- Radio frequency identification for item management -- Part 7: Parameters for active air interface communications at 433 MHz
ISO/IEC 18000-7:2014 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It provides a...
July 23, 2009
Information technology -- Radio frequency identification for item management -- Part 7: Parameters for active air interface communications at 433 MHz
ISO/IEC 18000-7:2009 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It provides a...
ISO/IEC 18000-7:2008
January 15, 2008
Information technology -- Radio frequency identification for item management -- Part 7: Parameters for active air interface communications at 433 MHz
ISO/IEC 18000-7:2008 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. The purpose of...