IEC - International Electrotechnical Commission - ISO/IEC 18051:2007
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2007 |
| Status: | revised |
| Page Count: | 692 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
ISO/IEC 18051:2007 specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA).
ISO/IEC 18051:2007 is focused on providing application... View More
Document History
September 4, 2012
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18051:2012 specifies the Services and Event Reports...
May 12, 2010
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18051:2010 specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). ISO/IEC 18051:2010 is focused on providing application service...
ISO/IEC 18051:2007
December 13, 2007
Information technology -- Telecommunications and information exchange between systems -- Services for Computer Supported Telecommunications Applications (CSTA) Phase III
ISO/IEC 18051:2007 specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA). ISO/IEC 18051:2007 is focused on providing application service...