IEC - International Electrotechnical Commission - ISO/IEC 18041-4:2007
Information technology -- Computer graphics, image processing and environmental data representation -- Environmental Data Coding Specification (EDCS) language bindings -- Part 4: C
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 August 2007 |
| Status: | revised |
| Page Count: | 61 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
ISO/IEC 18041-4:2007 specifies the binding of the application programming interface (API) defined in ISO/IEC 18025 to the C programming language.
The Environmental Data Coding Specification... View More
Document History
May 27, 2016
Information technology - Computer graphics, image processing and environmental data representation - Environmental Data Coding Specification (EDCS) language bindings - Part 4: C
A description is not available for this item.
ISO/IEC 18041-4:2007
August 6, 2007
Information technology -- Computer graphics, image processing and environmental data representation -- Environmental Data Coding Specification (EDCS) language bindings -- Part 4: C
ISO/IEC 18041-4:2007 specifies the binding of the application programming interface (API) defined in ISO/IEC 18025 to the C programming language. The Environmental Data Coding Specification (EDCS) is...