IEC - International Electrotechnical Commission - ISO/IEC 17341:2006
Information technology -- Data Interchange on 120 mm and 80 mm Optical Disk using +RW Format -- Capacity: 4,7 Gbytes and 1,46 Gbytes per Side (Recording speed up to 4X)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2006 |
| Status: | revised |
| Page Count: | 127 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
ISO/IEC 17341:2006 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the recorded... View More
Document History
June 15, 2009
Information technology - Data interchange on 120 mm and 80 mm optical disk using +RW format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 17344:2009 specifies the mechanical, physical and...
ISO/IEC 17341:2006
November 22, 2006
Information technology -- Data Interchange on 120 mm and 80 mm Optical Disk using +RW Format -- Capacity: 4,7 Gbytes and 1,46 Gbytes per Side (Recording speed up to 4X)
ISO/IEC 17341:2006 specifies the mechanical, physical and optical characteristics of 120 mm rewritable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the recorded and...