IEC - International Electrotechnical Commission - ISO/IEC 25434:2007
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +R DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 8x)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2007 |
| Status: | revised |
| Page Count: | 160 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
ISO/IEC 25434:2007 specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality of the... View More
Document History
November 25, 2008
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +R DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 16X)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 25434:2008 specifies the mechanical, physical and...
ISO/IEC 25434:2007
June 15, 2007
Information technology -- Data interchange on 120 mm and 80 mm optical disk using +R DL format -- Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 8x)
ISO/IEC 25434:2007 specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality of the...