IEC - International Electrotechnical Commission - ISO/IEC 14443-4:2008
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 July 2008 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 14443 is one of a series of International Standards describing the parameters for identification cards as defined in ISO/IEC 7810, and the use of such cards for international... View More
Document History
May 17, 2021
Amendment 1 - Cards and security devices for personal identification - Contactless proximity objects - Part 4: Transmission protocol - Dynamic power level management
A description is not available for this item.
August 4, 2020
Amendment 2 - Cards and security devices for personal identification - Contactless proximity objects - Part 4: Transmission protocol - Enhancements for harmonization
A description is not available for this item.
June 21, 2018
Cards and security devices for personal identification - Contactless proximity objects - Part 4: Transmission protocol
ISO/IEC 14443-4:2018 This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of...
December 13, 2016
Amendment 1 - Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol - RFU handling rules
A description is not available for this item.
May 27, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
ISO/IEC 14443-4:2016 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol....
January 14, 2014
Amendment 4 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol- Frame with error correction
A description is not available for this item.
October 1, 2013
Amendment 3 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol
A description is not available for this item.
September 7, 2012
Amendment 2 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
A description is not available for this item.
March 2, 2012
Amendment 1 - Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol - Exchange of additional parameters
A description is not available for this item.
ISO/IEC 14443-4:2008
July 7, 2008
Identification cards -- Contactless integrated circuit cards -- Proximity cards -- Part 4: Transmission protocol
ISO/IEC 14443 is one of a series of International Standards describing the parameters for identification cards as defined in ISO/IEC 7810, and the use of such cards for international...
March 22, 2006
Amendment 1 - Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 4: Transmission protocol - Handling of reserved fields and values
A description is not available for this item.
January 18, 2001
Identification cards -- Contactless integrated circuit(s) cards -- Proximity cards -- Part 4: Transmission protocol
A description is not available for this item.